ASUS 1225B, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS 1225B. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.44 kg