ASUS logo

ASUS Eee PC X101-BRN012G Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 8 GB SSD MeeGo Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63010
Info modified on:
02 Feb 2025, 22:49:03
Short summary description ASUS Eee PC X101-BRN012G Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 8 GB SSD MeeGo Brown:

ASUS Eee PC X101-BRN012G, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 8 GB

Long summary description ASUS Eee PC X101-BRN012G Intel Atom® N435 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 8 GB SSD MeeGo Brown:

ASUS Eee PC X101-BRN012G. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N435, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: SSD. On-board graphics card model: Intel® GMA 3150. Operating system installed: MeeGo. Product colour: Brown. Weight: 920 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.