ASUS logo

ASUS Eee PC T101MT Intel Atom® N450 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15706
Info modified on:
25 Jan 2025, 22:49:58
Short summary description ASUS Eee PC T101MT Intel Atom® N450 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:

ASUS Eee PC T101MT, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC T101MT Intel Atom® N450 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM 320 GB Windows 7 Home Premium Black:

ASUS Eee PC T101MT. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.