ASUS logo

ASUS Eee PC 2G Surf, White Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89533
Info modified on:
23 Jan 2025, 18:45:03
Short summary description ASUS Eee PC 2G Surf, White Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux:

ASUS Eee PC 2G Surf, White, Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 800 x 480 pixels, 0.5 GB, Linux

Long summary description ASUS Eee PC 2G Surf, White Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux:

ASUS Eee PC 2G Surf, White. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: White. Weight: 920 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.