ASUS logo

ASUS N73JQ-TZ087V Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54724
Info modified on:
23 Jan 2025, 18:43:09
Short summary description ASUS N73JQ-TZ087V Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black, Silver:

ASUS N73JQ-TZ087V, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS N73JQ-TZ087V Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 425M Windows 7 Home Premium Black, Silver:

ASUS N73JQ-TZ087V. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 425M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.