ASUS K52DR-EX042V, AMD Athlon, 2.1 GHz, 38.1 cm (15"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS K52DR-EX042V. Processor family: AMD Athlon, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.62 kg