ASUS logo

ASUS ZenWatch 2 Straps Band Blue Leather

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45681
Info modified on:
14 Mar 2024, 18:03:03
Short summary description ASUS ZenWatch 2 Straps Band Blue Leather:

ASUS ZenWatch 2 Straps, Band, Smartwatch, Blue, ASUS, ZenWatch 2 WI501Q, Leather

Long summary description ASUS ZenWatch 2 Straps Band Blue Leather:

ASUS ZenWatch 2 Straps. Product type: Band, Compatible device type: Smartwatch, Product colour: Blue. Width: 11.5 mm, Depth: 8.5 mm, Height: 2.2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.