ASUS logo

ASUS X77JV-TY063V Intel® Core™ i5 i5-430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23612
Info modified on:
23 Jan 2025, 19:11:46
Short summary description ASUS X77JV-TY063V Intel® Core™ i5 i5-430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown:

ASUS X77JV-TY063V, Intel® Core™ i5, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS X77JV-TY063V Intel® Core™ i5 i5-430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 325M Windows 7 Home Premium Black, Brown:

ASUS X77JV-TY063V. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.