ASUS ROG G51JX-IX192V, UK, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 640 GB
ASUS ROG G51JX-IX192V, UK. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg