ASUS logo

ASUS ROG G51JX-SZ071V, IT Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16542
Info modified on:
25 Jan 2025, 22:11:19
Short summary description ASUS ROG G51JX-SZ071V, IT Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G51JX-SZ071V, IT, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS ROG G51JX-SZ071V, IT Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G51JX-SZ071V, IT. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.