ASUS logo

ASUS ROG G60JX-JX032V Intel® Core™ i5 i5-430M 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80702
Info modified on:
02 Feb 2025, 23:07:49
Short summary description ASUS ROG G60JX-JX032V Intel® Core™ i5 i5-430M 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G60JX-JX032V, Intel® Core™ i5, 2.26 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS ROG G60JX-JX032V Intel® Core™ i5 i5-430M 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G60JX-JX032V. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTS 360M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.