location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N61JV-JX208X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NYKA935A142CXL133 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-430M 2.26 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 6 GB DDR3-SDRAM 1066 MHz
  • - 500 GB
  • - NVIDIA® GeForce® GT 325M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows 7 Professional
Long product name ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional :
The long product name of ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N61JV-JX208X - Intel Core i5-430M (3M Cache, 2.26 GHz), 16" HD (1366x768), 6GB DDR3 1066 MHz, 500GB SATA HDD, NVIDIA GeForce GT325M 1GB DDR3 VRAM, DVD+/-RW DL, 2.0M WebCam, 802.11b/g/n, Gigabit Ethernet, Bluetooth V2.1+EDR, Windows 7 Professional
More>>>
ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional:
The official description of ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Powerful Audio Entertainment through SonicMaster technology
The new ASUS Series is designed for audiophiles who desire multimedia entertainment while on-the-move.To further enhance and deliver the best audio experience, a marriage of both hardware and software innovations were required. SonicMaster audio technology was developed by highly-trained audio experts from ASUS’ Research and Development team, and fine-tunes sound energy, noise balance, volume and dynamic sound range, minimizes environmental interference and sound distortion, and enhances sound separation. Superior chamber design with outputs of 2.5 watts and measuring 21cc in volume, together with 2-channel Altec Lansing speakers deliver pitch-perfect audio quality that brings multimedia to life.

Spectacular Visual Entertainment with Video Magic
The ASUS N61Jv features Video Magic software package to enhance user visual experience in terms of video quality enhancement, transcoding, video editing. N61Jv also utlize the Nvidia CUDA GPU computing technology to maximize the sytem performance to the release of the power of GPU processing cores that can speed up the system to handle the most demanding work - such as video encoding ,can provide more powerful than traditional GPU performance.

True Theater
True Theater boosts the resolution of conventional DVDs to an incredible full high definition 1080p, a stark difference in performance from 740p. It also naturalizes the color and brightness of the images displayed. Up boosting the frame rate from 24/30 frames per second (FPS) to an astonishing 60/72fps, users can enjoy even smoother DVD playback.

Media Expresso *
Media Expresso features a user-friendly interface that allows users to convert videos for use on iPod, iPhone, PSP, PS3, Zune or any other mobile entertainment devices. It also allows users to convert videos in batches, and converted files can be sent to iTunes automatically. Optimized for GPU computing (NVIDIA CUDA), it delivers faster processing speeds by up to 300% for quick conversions on-the-fly.
*Trial edition

ASUS Spendid Technology
ASUS Splendid Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. Users can enjoy vivid images with better contrast, brightness, skin tone and color saturation for all video applications.

ZBD-Zero Bright Dot Guarantee
ASUS assures its users worldwide, guaranteeing notebook LCD panels with zero bright dots within 1 month warranty.

Superior Computing Performance
Powered by the new Intel® Core™ i3, i5 processors, ASUS N Series is equipped with intelligent new micro-architecture that combines Intel's unique technologies for amazing computing experience, with innovations such as Intel® Turbo Boost Technology, which automatically speeds up your processor when your PC needs extra performance.

The N61Jv offers you the latest in mobile graphics technology with its NVIDIA GeForce GT 325M with 1GB DDR3 VRAM. This powerful CUDA-enabled graphics card lets you enjoy the HD playback and the latest games.

Like a hybrid car seamlessly switches from gas to electric, the N61Jv features NVIDIA Optimus technology to automatically optimize your computing experience so you can keep working without interruptions. . ... learn more
(*Intel® Turbo Boost Technology is exclusively available with Intel® Core™ i7 and i5 processors only)

USB 3.0 10 Times Faster
ASUS is the first to introduce the new USB 3.0, capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0.USB 3.0 is capable of transferring 4.5GB from a 2.5-inch HDD in 1 minute 15 seconds, compared to the 2 minutes and 44 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode.
*USB3.0 speeds quoted are component specification. Actual speeds may vary by configuration and devices used.

Short summary description ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional:
This short summary of the ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS N61JV-JX208X, Intel® Core™ i5, 2.26 GHz, 40.6 cm (16"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional:
This is an auto-generated long summary of ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS N61JV-JX208X. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Professional. Weight: 2.8 kg

Display
Display diagonal *
40.6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-430M
Processor cores
2
Processor threads
4
Processor boost frequency
2.53 GHz
Processor frequency *
2.26 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 325M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
SRS Premium Sound
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43537
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Weight & dimensions
Width
384 mm
Depth
265 mm
Height (front)
2.79 cm
Height (rear)
3.73 cm
Weight *
2.8 kg
Other features
Wireless technology
802.11b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:32:50
Uk has collected 24 expert reviews for ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pcauthority.com.au
Updated:
2014-03-28 01:32:50
Upon lifting the glossy plastic lid of the ASUS N61Jv, the most striking thing is the speakers. ASUS appears to have reached back into the 80s for inspiration and come up with a metallic silver grill and distinctly retro power button (under this grill...
Bottom line Impressive specifications and features at a surprisingly bargain price...
83%
pcauthority.com.au
Updated:
2014-03-28 01:32:50
One of the more exciting technologies to emerge in the laptop space this year has been NVIDIA's Optimus graphics technology. Our first experience of this in the PC Authority labs has been in the ASUS N61Jv laptop. The N61Jv is a $1399 multimedia focuse...
Bottom line This new Core i5 laptop from ASUS features USB 3.0, E-Sata, multi-touch and Optimus graphics technology in a 16in chassis...
0%
pcper.com
Updated:
2014-03-28 01:32:50
The notebook market is often viewed as a crowded and complicated mash-up of brands, specifications and features that basically no one but those of us that work in the industry have any hope of ever fully grasping. I'm here to tell you that is not the...
Bottom line My overall experience with the ASUS N61Jv was extremely positive thanks to the performance the Core i5 processor and NVIDIA GT325M GPU offer, the large screen and keyboard/touch pad combination. For a 16-in notebook coming in over 6 lbs, which defini...
0%
notebookcheck.net
Updated:
2014-03-28 01:32:50
Still new and exciting: Nvidia's Optimus . The Asus N61JV can use two graphic cards interchangeably. The Nvidia driver switches fully automatic between the Nvidia GT 325M and the economic Intel GPU . Thus, we can use the Asus N61JV for gaming (Nvidia) and...
Good Quiet and cool, Good application performance, Many connections, Hardware switch for WLAN...
Bad TFT's low brightness, Low contrasts & viewing angles, Short battery life, Spongy keyboard...
Bottom line Asus assembles a 16 incher suitable for everyday with its N61JV. The laptop is only suitable for current games to an extent, but scores with ergonomics, performance and connectivity. The wrist-rest always stays cool and fan whirs gently along. We couldn't...
82%
Laptopmag.com
Updated:
2014-03-28 01:32:50
When looking for an entertainment notebook that costs less than $1,000, you have to decide what bells and whistles you can live without, and what’s most critical to an optimal experience. The ASUS N61Jv-X2 gets it mostly right. For $899, users get an I...
Good Stylish design, Large, comfortable touchpad, Strong graphics performance, USB 3.0 port, Above-average battery life...
Bad Lid picks up fingerprints, Low-resolution screen, Speakers could be better...
Bottom line This entertainment notebook delivers strong performance and USB 3.0 at an affordable price.
70%