"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141"
"","","4496134","","ASUS","90NYKA935A142CXL133","4496134","","Laptops","151","","","N61JV-JX208X","20240307153452","ICECAT","1","27797","https://images.icecat.biz/img/norm/high/3669666-9976.jpg","500x500","https://images.icecat.biz/img/norm/low/3669666-9976.jpg","https://images.icecat.biz/img/gallery_mediums/img_3669666_medium_1481117209_8733_23531.jpg","https://images.icecat.biz/thumbs/3669666.jpg","","","ASUS N61JV-JX208X Intel® Core™ i5 i5-430M 40.6 cm (16"") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 325M Windows 7 Professional","N61JV-JX208X - Intel Core i5-430M (3M Cache, 2.26 GHz), 16"" HD (1366x768), 6GB DDR3 1066 MHz, 500GB SATA HDD, NVIDIA GeForce GT325M 1GB DDR3 VRAM, DVD+/-RW DL, 2.0M WebCam, 802.11b/g/n, Gigabit Ethernet, Bluetooth V2.1+EDR, Windows 7 Professional","ASUS N61JV-JX208X, Intel® Core™ i5, 2.26 GHz, 40.6 cm (16""), 1366 x 768 pixels, 6 GB, 500 GB","ASUS N61JV-JX208X. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 40.6 cm (16""), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Professional. Weight: 2.8 kg","Enjoy Powerful Audio Entertainment through SonicMaster technology\r\nThe new ASUS Series is designed for audiophiles who desire multimedia entertainment while on-the-move.To further enhance and deliver the best audio experience, a marriage of both hardware and software innovations were required. SonicMaster audio technology was developed by highly-trained audio experts from ASUS’ Research and Development team, and fine-tunes sound energy, noise balance, volume and dynamic sound range, minimizes environmental interference and sound distortion, and enhances sound separation. Superior chamber design with outputs of 2.5 watts and measuring 21cc in volume, together with 2-channel Altec Lansing speakers deliver pitch-perfect audio quality that brings multimedia to life.\r\n\r\nSpectacular Visual Entertainment with Video Magic\r\nThe ASUS N61Jv features Video Magic software package to enhance user visual experience in terms of video quality enhancement, transcoding, video editing. N61Jv also utlize the Nvidia CUDA GPU computing technology to maximize the sytem performance to the release of the power of GPU processing cores that can speed up the system to handle the most demanding work - such as video encoding ,can provide more powerful than traditional GPU performance.\r\n\r\nTrue Theater\r\nTrue Theater boosts the resolution of conventional DVDs to an incredible full high definition 1080p, a stark difference in performance from 740p. It also naturalizes the color and brightness of the images displayed. Up boosting the frame rate from 24/30 frames per second (FPS) to an astonishing 60/72fps, users can enjoy even smoother DVD playback.\r\n\r\nMedia Expresso *\r\nMedia Expresso features a user-friendly interface that allows users to convert videos for use on iPod, iPhone, PSP, PS3, Zune or any other mobile entertainment devices. It also allows users to convert videos in batches, and converted files can be sent to iTunes automatically. Optimized for GPU computing (NVIDIA CUDA), it delivers faster processing speeds by up to 300% for quick conversions on-the-fly.\r\n*Trial edition\r\n\r\nASUS Spendid Technology\r\nASUS Splendid Technology integrates different multimedia data sources to reduce noise and conversion rate for a sharp display. Users can enjoy vivid images with better contrast, brightness, skin tone and color saturation for all video applications.\r\n\r\nZBD-Zero Bright Dot Guarantee\r\nASUS assures its users worldwide, guaranteeing notebook LCD panels with zero bright dots within 1 month warranty.\r\n\r\nSuperior Computing Performance\r\nPowered by the new Intel® Core™ i3, i5 processors, ASUS N Series is equipped with intelligent new micro-architecture that combines Intel's unique technologies for amazing computing experience, with innovations such as Intel® Turbo Boost Technology, which automatically speeds up your processor when your PC needs extra performance.\r\n\r\nThe N61Jv offers you the latest in mobile graphics technology with its NVIDIA GeForce GT 325M with 1GB DDR3 VRAM. This powerful CUDA-enabled graphics card lets you enjoy the HD playback and the latest games. \r\n\r\nLike a hybrid car seamlessly switches from gas to electric, the N61Jv features NVIDIA Optimus technology to automatically optimize your computing experience so you can keep working without interruptions. . ... learn more\r\n(*Intel® Turbo Boost Technology is exclusively available with Intel® Core™ i7 and i5 processors only)\r\n\r\nUSB 3.0 10 Times Faster\r\nASUS is the first to introduce the new USB 3.0, capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0.USB 3.0 is capable of transferring 4.5GB from a 2.5-inch HDD in 1 minute 15 seconds, compared to the 2 minutes and 44 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode. \r\n*USB3.0 speeds quoted are component specification. Actual speeds may vary by configuration and devices used.","https://images.icecat.biz/img/norm/high/3669666-9976.jpg|https://images.icecat.biz/img/gallery/img_4496134_high_1470878749_3127_9027.jpg|https://images.icecat.biz/img/gallery/img_4496134_high_1470878749_9072_9027.jpg|https://images.icecat.biz/img/gallery/img_3669666_high_1471017590_998_10692.jpg|https://images.icecat.biz/img/gallery/img_3669666_high_1471017591_7444_10692.jpg|https://images.icecat.biz/img/gallery/img_3669666_high_1471017592_5933_10692.jpg","500x500|500x500|500x500|500x500|500x500|500x500","|||||","","","","","","","","","Display","Display diagonal: 40.6 cm (16"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-430M","Processor frequency: 2.26 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.53 GHz","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 17","ECC supported by processor: No","Memory","Internal memory: 6 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 500 GB","HDD interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 325M","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio system: SRS Premium Sound","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLBPM","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 43537","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Weight & dimensions","Weight: 2.8 kg","Width: 384 mm","Depth: 265 mm","Height (front): 2.79 cm","Height (rear): 3.73 cm","Other features","Wireless technology: 802.11b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","Internal modem: No"