ASUS logo

ASUS N71JQ-TY010V Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28789
Info modified on:
23 Jan 2025, 18:45:36
Short summary description ASUS N71JQ-TY010V Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium:

ASUS N71JQ-TY010V, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS N71JQ-TY010V Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB AMD Mobility Radeon HD 5730 Windows 7 Home Premium:

ASUS N71JQ-TY010V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Mobility Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.