ASUS logo

ASUS N61JQ-JX011V Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5730 Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108277
Info modified on:
23 Jan 2025, 18:35:51
Short summary description ASUS N61JQ-JX011V Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5730 Windows 7 Home Premium:

ASUS N61JQ-JX011V, Intel® Core™ i7, 1.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS N61JQ-JX011V Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5730 Windows 7 Home Premium:

ASUS N61JQ-JX011V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Weight: 2.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.