ASUS logo

ASUS K52F-EX1353V Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122482
Info modified on:
22 Jan 2025, 06:04:49
Short summary description ASUS K52F-EX1353V Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium Black, Brown:

ASUS K52F-EX1353V, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K52F-EX1353V Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium Black, Brown:

ASUS K52F-EX1353V. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.