ASUS logo

ASUS P P50IJ-SO062X Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167579
Info modified on:
22 Jan 2025, 04:54:03
Short summary description ASUS P P50IJ-SO062X Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

ASUS P P50IJ-SO062X, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS P P50IJ-SO062X Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Black:

ASUS P P50IJ-SO062X. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.