ASUS logo

ASUS ROG G60J-JX027V, FR Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79736
Info modified on:
22 Jan 2025, 05:09:24
Short summary description ASUS ROG G60J-JX027V, FR Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G60J-JX027V, FR, Intel® Core™ i7, 1.6 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS ROG G60J-JX027V, FR Intel® Core™ i7 i7-720QM 40.6 cm (16") 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G60J-JX027V, FR. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.