ASUS logo

ASUS Chromebook Flip C436FA-E10127 Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26421
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Chromebook Flip C436FA-E10127 Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS White:

ASUS Chromebook Flip C436FA-E10127, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Chromebook Flip C436FA-E10127 Intel® Core™ i3 i3-10110U 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS White:

ASUS Chromebook Flip C436FA-E10127. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.