ASUS logo

ASUS Chromebook CR11 Flip CR1104FTA-NS0095 Intel® N N150 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7807
Info modified on:
27 Jul 2025, 10:56:20
Short summary description ASUS Chromebook CR11 Flip CR1104FTA-NS0095 Intel® N N150 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:

ASUS Chromebook CR11 Flip CR1104FTA-NS0095, Intel® N, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS

Long summary description ASUS Chromebook CR11 Flip CR1104FTA-NS0095 Intel® N N150 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:

ASUS Chromebook CR11 Flip CR1104FTA-NS0095. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® N, Processor model: N150. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel Graphics. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.