ASUS logo

ASUS ExpertBook P1 P1503CVA-S70694X Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2799
Info modified on:
02 Jul 2025, 17:23:08
Short summary description ASUS ExpertBook P1 P1503CVA-S70694X Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

ASUS ExpertBook P1 P1503CVA-S70694X, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description ASUS ExpertBook P1 P1503CVA-S70694X Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Grey:

ASUS ExpertBook P1 P1503CVA-S70694X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.