ASUS BR1102CGA-N00084XA, Intel® N, 0.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB
ASUS BR1102CGA-N00084XA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100, Processor frequency: 0.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro Education. Product colour: Grey