ASUS logo

ASUS ExpertBook B5 B5302CEA-i78G512-P1 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17715
Info modified on:
22 Jan 2025, 21:17:32
Short summary description ASUS ExpertBook B5 B5302CEA-i78G512-P1 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

ASUS ExpertBook B5 B5302CEA-i78G512-P1, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS ExpertBook B5 B5302CEA-i78G512-P1 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro English Black:

ASUS ExpertBook B5 B5302CEA-i78G512-P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.