ASUS logo

ASUS BR1100FKA-BP0169RA Intel® Celeron® N N4500 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41537
Info modified on:
22 Jan 2025, 05:43:09
Short summary description ASUS BR1100FKA-BP0169RA Intel® Celeron® N N4500 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS BR1100FKA-BP0169RA, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description ASUS BR1100FKA-BP0169RA Intel® Celeron® N N4500 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUS BR1100FKA-BP0169RA. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.