ASUS Chromebook 14 CM5500FDA-E60094, AMD Ryzen™ 3, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 64 GB
ASUS Chromebook 14 CM5500FDA-E60094. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 3, Processor model: 3250C, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey