ASUS logo

ASUS Chromebook C433TA-AJ0139 Intel® Core™ i5 i5-8200Y 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29799
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Chromebook C433TA-AJ0139 Intel® Core™ i5 i5-8200Y 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, Silver:

ASUS Chromebook C433TA-AJ0139, Intel® Core™ i5, 1.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Chromebook C433TA-AJ0139 Intel® Core™ i5 i5-8200Y 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue, Silver:

ASUS Chromebook C433TA-AJ0139. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8200Y, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Blue, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.