ASUS logo

ASUS Chromebook C523NA-A20057 Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97605
Info modified on:
02 Dec 2022, 12:24:55
Short summary description ASUS Chromebook C523NA-A20057 Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C523NA-A20057, Intel® Pentium®, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook C523NA-A20057 Intel® Pentium® N4200 39.6 cm (15.6") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

ASUS Chromebook C523NA-A20057. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: ChromeOS. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.