ASUS logo

ASUSPRO P2530UA-XO0868D Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87821
Info modified on:
22 Jan 2025, 05:37:39
Short summary description ASUSPRO P2530UA-XO0868D Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Black:

ASUSPRO P2530UA-XO0868D, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Black

Long summary description ASUSPRO P2530UA-XO0868D Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Black:

ASUSPRO P2530UA-XO0868D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black. Weight: 2.17 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.