ASUSPRO P2520SA-XO0004D, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 2 GB, 500 GB, FreeDOS
ASUSPRO P2520SA-XO0004D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.41 kg