ASUS logo

ASUSPRO P2520LA-XO0281E Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124255
Info modified on:
14 Mar 2024, 19:32:33
Short summary description ASUSPRO P2520LA-XO0281E Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Black:

ASUSPRO P2520LA-XO0281E, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2520LA-XO0281E Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Pro Black:

ASUSPRO P2520LA-XO0281E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.