ASUS logo

ASUS Zenbook U500VZ-CM083H Intel® Core™ i7 i7-3632QM Laptop 38.1 cm (15") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19405
Info modified on:
25 Jan 2025, 22:51:28
Short summary description ASUS Zenbook U500VZ-CM083H Intel® Core™ i7 i7-3632QM Laptop 38.1 cm (15") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver:

ASUS Zenbook U500VZ-CM083H, Intel® Core™ i7, 2.2 GHz, 38.1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook U500VZ-CM083H Intel® Core™ i7 i7-3632QM Laptop 38.1 cm (15") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver:

ASUS Zenbook U500VZ-CM083H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.