ASUS logo

ASUS X5EAC-SX008C AMD Athlon QL-64 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136360
Info modified on:
22 Jan 2025, 04:56:52
Short summary description ASUS X5EAC-SX008C AMD Athlon QL-64 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium:

ASUS X5EAC-SX008C, AMD Athlon, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS X5EAC-SX008C AMD Athlon QL-64 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium:

ASUS X5EAC-SX008C. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.