ASUS logo

ASUS N61VN-JX014V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52713
Info modified on:
23 Jan 2025, 18:14:06
Short summary description ASUS N61VN-JX014V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black:

ASUS N61VN-JX014V, Intel® Core™2 Duo, 2.13 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS N61VN-JX014V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium Black:

ASUS N61VN-JX014V. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.