ASUS K50IN-SX177X, IT, Intel® Core™2 Duo, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS K50IN-SX177X, IT. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows 7 Professional. Weight: 2.6 kg