ASUS logo

ASUS K50IJ-SX228X Intel® Core™2 Duo T6670 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Professional Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18505
Info modified on:
27 Jan 2025, 08:11:31
Short summary description ASUS K50IJ-SX228X Intel® Core™2 Duo T6670 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Professional Black:

ASUS K50IJ-SX228X, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K50IJ-SX228X Intel® Core™2 Duo T6670 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel GMA X4500M Windows 7 Professional Black:

ASUS K50IJ-SX228X. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.