ASUS logo

ASUS ROG G60VX-JX147V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62859
Info modified on:
22 Jan 2025, 05:55:16
Short summary description ASUS ROG G60VX-JX147V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G60VX-JX147V, Intel® Core™2 Duo, 2.13 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS ROG G60VX-JX147V Intel® Core™2 Duo P7450 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G60VX-JX147V. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.