ASUS logo

ASUS TAICHI 21-CW003H Intel® Core™ i5 i5-3317U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88140
Info modified on:
29 Jan 2025, 19:20:12
Short summary description ASUS TAICHI 21-CW003H Intel® Core™ i5 i5-3317U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS TAICHI 21-CW003H, Intel® Core™ i5, 1.7 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS TAICHI 21-CW003H Intel® Core™ i5 i5-3317U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS TAICHI 21-CW003H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.