ASUS N10J-HV010E, Intel Atom®, 1.6 GHz, 25.9 cm (10.2"), 2 GB, 250 GB, Windows Vista Business
ASUS N10J-HV010E. Processor family: Intel Atom®, Processor frequency: 1.6 GHz. Display diagonal: 25.9 cm (10.2"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Business. Weight: 1.4 kg