ASUS X71SL-7S064C, DE, Intel® Pentium®, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 250 GB
ASUS X71SL-7S064C, DE. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce G9300M G. Operating system installed: Windows Vista Home Premium. Weight: 3.7 kg