ASUS logo

ASUS X50GL-AG133E Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8200M Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102365
Info modified on:
22 Jan 2025, 05:02:40
Short summary description ASUS X50GL-AG133E Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8200M Windows Vista Home Basic:

ASUS X50GL-AG133E, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS X50GL-AG133E Intel® Pentium® T3200 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 8200M Windows Vista Home Basic:

ASUS X50GL-AG133E. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce Go 8200M. Operating system installed: Windows Vista Home Basic. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.