ASUS logo

ASUS ROG Zephyrus G16 GU605CR-QR110W Intel Core Ultra 9 285H Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Ti Wi-Fi 7 (802.11be) Windows 11 Home Dutch White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2759
Info modified on:
27 Feb 2025, 12:11:05
Short summary description ASUS ROG Zephyrus G16 GU605CR-QR110W Intel Core Ultra 9 285H Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Ti Wi-Fi 7 (802.11be) Windows 11 Home Dutch White:

ASUS ROG Zephyrus G16 GU605CR-QR110W, Intel Core Ultra 9, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Home

Long summary description ASUS ROG Zephyrus G16 GU605CR-QR110W Intel Core Ultra 9 285H Laptop 40.6 cm (16") WQXGA 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 5070 Ti Wi-Fi 7 (802.11be) Windows 11 Home Dutch White:

ASUS ROG Zephyrus G16 GU605CR-QR110W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 285H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc 140T, Discrete graphics card model: NVIDIA GeForce RTX 5070 Ti. Operating system installed: Windows 11 Home. Product colour: White

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.