ASUS logo

ASUS ROG Strix G18 G814FP-S9006W AMD Ryzen™ 9 9955HX Laptop 45.7 cm (18") 2.5K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195
Info modified on:
15 May 2025, 13:56:06
Short summary description ASUS ROG Strix G18 G814FP-S9006W AMD Ryzen™ 9 9955HX Laptop 45.7 cm (18") 2.5K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS ROG Strix G18 G814FP-S9006W, AMD Ryzen™ 9, 2.5 GHz, 45.7 cm (18"), 2560 x 1600 pixels, 32 GB, 1 TB

Long summary description ASUS ROG Strix G18 G814FP-S9006W AMD Ryzen™ 9 9955HX Laptop 45.7 cm (18") 2.5K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:

ASUS ROG Strix G18 G814FP-S9006W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 9955HX, Processor frequency: 2.5 GHz. Display diagonal: 45.7 cm (18"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.