ASUS TUF Gaming A16 FA607PI-QT008W, AMD Ryzen™ 9, 3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB
ASUS TUF Gaming A16 FA607PI-QT008W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7845HX, Processor frequency: 3 GHz. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Grey