ASUS logo

ASUS TUF Gaming A16 FA607PI-N3010 AMD Ryzen™ 9 7845HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11170
Info modified on:
27 Jul 2025, 09:40:21
Short summary description ASUS TUF Gaming A16 FA607PI-N3010 AMD Ryzen™ 9 7845HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Black, Grey:

ASUS TUF Gaming A16 FA607PI-N3010, AMD Ryzen™ 9, 3 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A16 FA607PI-N3010 AMD Ryzen™ 9 7845HX Laptop 40.6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Black, Grey:

ASUS TUF Gaming A16 FA607PI-N3010. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7845HX, Processor frequency: 3 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M, Discrete graphics card model: NVIDIA GeForce RTX 4070. Product colour: Black, Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.