ASUS logo

ASUS ROG Zephyrus G16 GU603VI-N4015W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38363
Info modified on:
22 Jan 2025, 04:53:04
Short summary description ASUS ROG Zephyrus G16 GU603VI-N4015W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Zephyrus G16 GU603VI-N4015W, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS ROG Zephyrus G16 GU603VI-N4015W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Zephyrus G16 GU603VI-N4015W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Video
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.