ASUS ROG Flow Z13 GZ301VU-MU001W, Intel® Core™ i9, 34 cm (13.4"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home
ASUS ROG Flow Z13 GZ301VU-MU001W. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 34 cm (13.4"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black