ASUS logo

ASUS TUF Gaming F15 FX507VV4-LP035 Intel® Core™ i9 i9-13900H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5995
Info modified on:
26 Mar 2025, 11:12:52
Short summary description ASUS TUF Gaming F15 FX507VV4-LP035 Intel® Core™ i9 i9-13900H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Black, Grey:

ASUS TUF Gaming F15 FX507VV4-LP035, Intel® Core™ i9, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB, Black, Grey

Long summary description ASUS TUF Gaming F15 FX507VV4-LP035 Intel® Core™ i9 i9-13900H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Black, Grey:

ASUS TUF Gaming F15 FX507VV4-LP035. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Product colour: Black, Grey. Weight: 2.2 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.