ASUS logo

ASUS ROG Zephyrus G16 GU603VV-N4007W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44733
Info modified on:
22 Jan 2025, 04:55:30
Short summary description ASUS ROG Zephyrus G16 GU603VV-N4007W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Zephyrus G16 GU603VV-N4007W, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS ROG Zephyrus G16 GU603VV-N4007W Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black, Grey:

ASUS ROG Zephyrus G16 GU603VV-N4007W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Black, Grey

The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.