ASUS logo

ASUS ROG Flow Z13 GZ301VV-MU007W Intel® Core™ i9 i9-13900H Hybrid (2-in-1) 34 cm (13.4") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15904
Info modified on:
22 Jan 2025, 21:42:08
Short summary description ASUS ROG Flow Z13 GZ301VV-MU007W Intel® Core™ i9 i9-13900H Hybrid (2-in-1) 34 cm (13.4") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Black:

ASUS ROG Flow Z13 GZ301VV-MU007W, Intel® Core™ i9, 34 cm (13.4"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS ROG Flow Z13 GZ301VV-MU007W Intel® Core™ i9 i9-13900H Hybrid (2-in-1) 34 cm (13.4") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Black:

ASUS ROG Flow Z13 GZ301VV-MU007W. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 34 cm (13.4"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.