ASUS logo

ASUS ROG Zephyrus M16 GU603ZX-K8045W Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6502
Info modified on:
23 Jan 2025, 18:54:51
Short summary description ASUS ROG Zephyrus M16 GU603ZX-K8045W Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus M16 GU603ZX-K8045W, Intel® Core™ i9, 2.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB

Long summary description ASUS ROG Zephyrus M16 GU603ZX-K8045W Intel® Core™ i9 i9-12900H Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS ROG Zephyrus M16 GU603ZX-K8045W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.